Vishay Intertechnology, Inc. RES 2K OHM 0.15W 1% 0805 M55342H06B2E00PT0

Description
RES 2Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 2Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 0.15W 1% 0805 - M55342H06B2E00PT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 0.15W 1% 0805
M55342H06B2E00PT0
RES 2K OHM 0.15W 1% 0805 M55342H06B2E00PT0
RES 2Kohm 0.15W 1% 0805

RES 2Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B2E00PT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B2E00PT0TR-ND
Chip Resistor - Surface Mount 764-M55342H06B2E00PT0TR-ND
2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B2E00PT0 764-M55342H06B2E00PT0TR-ND
Product Name RES 2K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details