Vishay Intertechnology, Inc. Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B2B43RT5

Description
Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B2B43RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B2B43RT5
Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B2B43RT5
Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B2B43RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B2B43RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B2B43RT5TR-ND
2.43 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.43 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B2B43RT5 764-M55342H06B2B43RT5TR-ND
Product Name Res Thin Film 0705 2.43K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details