Vishay Intertechnology, Inc. RES 27.4K OHM 0.15W 1% 0805 M55342H06B27E4RWS

Description
RES 27.4Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 27.4Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 0.15W 1% 0805 - M55342H06B27E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 0.15W 1% 0805
M55342H06B27E4RWS
RES 27.4K OHM 0.15W 1% 0805 M55342H06B27E4RWS
RES 27.4Kohm 0.15W 1% 0805

RES 27.4Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B27E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B27E4RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B27E4RWS-ND
27.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B27E4RWS 764-M55342H06B27E4RWS-ND
Product Name RES 27.4K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details