Vishay Intertechnology, Inc. RES 22 OHM 0.15W 2% 0805 M55342H06B22G0RWS

Description
RES 22ohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 22ohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 0.15W 2% 0805 - M55342H06B22G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 0.15W 2% 0805
M55342H06B22G0RWS
RES 22 OHM 0.15W 2% 0805 M55342H06B22G0RWS
RES 22ohm 0.15W 2% 0805

RES 22ohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B22G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B22G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B22G0RWS-ND
22 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

22 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B22G0RWS 764-M55342H06B22G0RWS-ND
Product Name RES 22 OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers