Vishay Intertechnology, Inc. RES 20K OHM 0.15W 1% 0805 M55342H06B20E0RT5

Description
RES 20Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 20Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 0.15W 1% 0805 - M55342H06B20E0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 0.15W 1% 0805
M55342H06B20E0RT5
RES 20K OHM 0.15W 1% 0805 M55342H06B20E0RT5
RES 20Kohm 0.15W 1% 0805

RES 20Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B20E0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B20E0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B20E0RT5TR-ND
20 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

20 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342H06B20E0RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B20E0RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342H06B20E0RT5DKR-ND
RES SMD 20K OHM 1% 0.15W 0705

RES SMD 20K OHM 1% 0.15W 0705

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342H06B20E0RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B20E0RT5CT-ND
Chip Resistor - Surface Mount 764-M55342H06B20E0RT5CT-ND
RES SMD 20K OHM 1% 0.15W 0705

RES SMD 20K OHM 1% 0.15W 0705

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B20E0RT5 764-M55342H06B20E0RT5TR-ND
Product Name RES 20K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details