Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B200ART5

Description
200 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B200ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B200ART5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B200ART5TR-ND
200 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

200 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 200 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B200ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 200 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B200ART5
Res Thin Film 0705 200 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B200ART5
Res Thin Film 0705 200 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 200 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H06B200ART5TR-ND M55342H06B200ART5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 200 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details