Vishay Intertechnology, Inc. RES 1K OHM 0.15W 2% 0805 M55342H06B1H00RWS

Description
RES 1Kohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 1Kohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 0.15W 2% 0805 - M55342H06B1H00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 0.15W 2% 0805
M55342H06B1H00RWS
RES 1K OHM 0.15W 2% 0805 M55342H06B1H00RWS
RES 1Kohm 0.15W 2% 0805

RES 1Kohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B1H00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B1H00RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B1H00RWS-ND
1 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B1H00RWS 764-M55342H06B1H00RWS-ND
Product Name RES 1K OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details