Vishay Intertechnology, Inc. THIN FILM,705,1/10W,1K,1%,50PPM,R/.01%,T/R M55342H06B1E00RT0

Description
THIN FILM,705,1/10W,1K,1% ,50PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,705,1/10W,1K,1% ,50PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,705,1/10W,1K,1%,50PPM,R/.01%,T/R - M55342H06B1E00RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,705,1/10W,1K,1%,50PPM,R/.01%,T/R
M55342H06B1E00RT0
THIN FILM,705,1/10W,1K,1%,50PPM,R/.01%,T/R M55342H06B1E00RT0
THIN FILM,705,1/10W,1K,1% ,50PPM,R/.01%,T/R

THIN FILM,705,1/10W,1K,1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B1E00RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B1E00RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H06B1E00RT0TR-ND
1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H06B1E00RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B1E00RT0
Chip Resistor - Surface Mount M55342H06B1E00RT0
RES SMD 1K OHM 1% 0.15W 0705

RES SMD 1K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H06B1E00RT0 764-M55342H06B1E00RT0TR-ND M55342H06B1E00RT0
Product Name THIN FILM,705,1/10W,1K,1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details