Vishay Intertechnology, Inc. THIN FILM,705,1/10W,162,1%,50PPM,M/1%,BULK M55342H06B162DRWS

Description
THIN FILM,705,1/10W,162,1 %,50PPM,M/1%,BULK
Request a Quote Datasheet
Description
THIN FILM,705,1/10W,162,1 %,50PPM,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,705,1/10W,162,1%,50PPM,M/1%,BULK - M55342H06B162DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,705,1/10W,162,1%,50PPM,M/1%,BULK
M55342H06B162DRWS
THIN FILM,705,1/10W,162,1%,50PPM,M/1%,BULK M55342H06B162DRWS
THIN FILM,705,1/10W,162,1 %,50PPM,M/1%,BULK

THIN FILM,705,1/10W,162,1%,50PPM,M/1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B162DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B162DRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B162DRWS-ND
162 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

162 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B162DRWS 764-M55342H06B162DRWS-ND
Product Name THIN FILM,705,1/10W,162,1%,50PPM,M/1%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details