Vishay Intertechnology, Inc. RES 11.3K OHM 0.15W 1% 0805 M55342H06B11E3RWS

Description
RES 11.3Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 11.3Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 0.15W 1% 0805 - M55342H06B11E3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 0.15W 1% 0805
M55342H06B11E3RWS
RES 11.3K OHM 0.15W 1% 0805 M55342H06B11E3RWS
RES 11.3Kohm 0.15W 1% 0805

RES 11.3Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B11E3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B11E3RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B11E3RWS-ND
11.3 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

11.3 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B11E3RWS 764-M55342H06B11E3RWS-ND
Product Name RES 11.3K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details