Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B10D0RT5

Description
10 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B10D0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B10D0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B10D0RT5TR-ND
10 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342H06B10D0RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B10D0RT5CT-ND
Chip Resistor - Surface Mount 764-M55342H06B10D0RT5CT-ND
RES SMD 10 OHM 1% 0.15W 0705

RES SMD 10 OHM 1% 0.15W 0705

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342H06B10D0RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B10D0RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342H06B10D0RT5DKR-ND
RES SMD 10 OHM 1% 0.15W 0705

RES SMD 10 OHM 1% 0.15W 0705

Buy Now Datasheet
Res Thin Film 0705 10 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B10D0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B10D0RT5
Res Thin Film 0705 10 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B10D0RT5
Res Thin Film 0705 10 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 10 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H06B10D0RT5TR-ND M55342H06B10D0RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 10 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details