Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B732DRWS

Description
732 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
732 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B732DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B732DRWS-ND
Chip Resistor - Surface Mount 764-M55342H05B732DRWS-ND
732 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

732 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 732 OHM 0.225W 1% 2208 - M55342H05B732DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 0.225W 1% 2208
M55342H05B732DRWS
RES 732 OHM 0.225W 1% 2208 M55342H05B732DRWS
RES 732ohm 0.225W 1% 2208

RES 732ohm 0.225W 1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H05B732DRWS-ND M55342H05B732DRWS
Product Name Chip Resistor - Surface Mount RES 732 OHM 0.225W 1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details