Vishay Intertechnology, Inc. RES 68.1 OHM 0.225W 1% 2208 M55342H05B68D1RTI

Description
RES 68.1ohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 68.1ohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 0.225W 1% 2208 - M55342H05B68D1RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 0.225W 1% 2208
M55342H05B68D1RTI
RES 68.1 OHM 0.225W 1% 2208 M55342H05B68D1RTI
RES 68.1ohm 0.225W 1% 2208

RES 68.1ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B68D1RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B68D1RTITR-ND
Chip Resistor - Surface Mount 764-M55342H05B68D1RTITR-ND
68.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

68.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H05B68D1RTI 764-M55342H05B68D1RTITR-ND
Product Name RES 68.1 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details