Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B1B00RWS

Description
1 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B1B00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B1B00RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B1B00RWS-ND
1 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1K OHM 0.225W 0.1% 2208 - M55342H05B1B00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 0.225W 0.1% 2208
M55342H05B1B00RWS
RES 1K OHM 0.225W 0.1% 2208 M55342H05B1B00RWS
RES 1Kohm 0.225W 0.1% 2208

RES 1Kohm 0.225W 0.1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H05B1B00RWS-ND M55342H05B1B00RWS
Product Name Chip Resistor - Surface Mount RES 1K OHM 0.225W 0.1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers