Vishay Intertechnology, Inc. RES 13 OHM 0.225W 1% 2208 M55342H05B13D0RWS

Description
RES 13ohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 13ohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 0.225W 1% 2208 - M55342H05B13D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 0.225W 1% 2208
M55342H05B13D0RWS
RES 13 OHM 0.225W 1% 2208 M55342H05B13D0RWS
RES 13ohm 0.225W 1% 2208

RES 13ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B13D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B13D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B13D0RWS-ND
13 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B13D0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B13D0RWS
Chip Resistor - Surface Mount M55342H05B13D0RWS
RES SMD 13 OHM 1% 0.225W 2208

RES SMD 13 OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B13D0RWS 764-M55342H05B13D0RWS-ND M55342H05B13D0RWS
Product Name RES 13 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers