Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B95E3RWS

Description
95.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B95E3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B95E3RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B95E3RWS-ND
95.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

95.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 95.3K OHM 0.15W 1% 1605 - M55342H04B95E3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 0.15W 1% 1605
M55342H04B95E3RWS
RES 95.3K OHM 0.15W 1% 1605 M55342H04B95E3RWS
RES 95.3Kohm 0.15W 1% 1605

RES 95.3Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B95E3RWS-ND M55342H04B95E3RWS
Product Name Chip Resistor - Surface Mount RES 95.3K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details