Vishay Intertechnology, Inc. RES 931 OHM 0.15W 1% 1605 M55342H04B931DRWS

Description
RES 931ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 931ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 0.15W 1% 1605 - M55342H04B931DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 0.15W 1% 1605
M55342H04B931DRWS
RES 931 OHM 0.15W 1% 1605 M55342H04B931DRWS
RES 931ohm 0.15W 1% 1605

RES 931ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B931DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B931DRWS-ND
Chip Resistor - Surface Mount 764-M55342H04B931DRWS-ND
931 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

931 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B931DRWS 764-M55342H04B931DRWS-ND
Product Name RES 931 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details