Vishay Intertechnology, Inc. RES 7.68K OHM 0.15W 1% 1605 M55342H04B7E68RWS

Description
RES 7.68Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 7.68Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 0.15W 1% 1605 - M55342H04B7E68RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 0.15W 1% 1605
M55342H04B7E68RWS
RES 7.68K OHM 0.15W 1% 1605 M55342H04B7E68RWS
RES 7.68Kohm 0.15W 1% 1605

RES 7.68Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B7E68RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B7E68RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B7E68RWS-ND
7.68 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.68 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B7E68RWS 764-M55342H04B7E68RWS-ND
Product Name RES 7.68K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers