Vishay Intertechnology, Inc. RES 4.75K OHM 0.15W 0.1% 1605 M55342H04B4B75RT5

Description
RES 4.75Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 4.75Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 0.15W 0.1% 1605 - M55342H04B4B75RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 0.15W 0.1% 1605
M55342H04B4B75RT5
RES 4.75K OHM 0.15W 0.1% 1605 M55342H04B4B75RT5
RES 4.75Kohm 0.15W 0.1% 1605

RES 4.75Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B4B75RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B4B75RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B4B75RT5TR-ND
4.75 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B4B75RT5 764-M55342H04B4B75RT5TR-ND
Product Name RES 4.75K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details