Vishay Intertechnology, Inc. RES 3.4K OHM 0.15W 1% 1605 M55342H04B3E40RT5

Description
RES 3.4Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 3.4Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 0.15W 1% 1605 - M55342H04B3E40RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 0.15W 1% 1605
M55342H04B3E40RT5
RES 3.4K OHM 0.15W 1% 1605 M55342H04B3E40RT5
RES 3.4Kohm 0.15W 1% 1605

RES 3.4Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B3E40RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B3E40RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B3E40RT5TR-ND
3.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B3E40RT5 764-M55342H04B3E40RT5TR-ND
Product Name RES 3.4K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details