Vishay Intertechnology, Inc. RES 36.5K OHM 0.15W 1% 1605 M55342H04B36E5RWS

Description
RES 36.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 36.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 0.15W 1% 1605 - M55342H04B36E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 0.15W 1% 1605
M55342H04B36E5RWS
RES 36.5K OHM 0.15W 1% 1605 M55342H04B36E5RWS
RES 36.5Kohm 0.15W 1% 1605

RES 36.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B36E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B36E5RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B36E5RWS-ND
36.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

36.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B36E5RWS 764-M55342H04B36E5RWS-ND
Product Name RES 36.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details