Vishay Intertechnology, Inc. RES 2.55K OHM 0.15W 1% 1605 M55342H04B2E55RWS

Description
RES 2.55Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.55Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 0.15W 1% 1605 - M55342H04B2E55RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 0.15W 1% 1605
M55342H04B2E55RWS
RES 2.55K OHM 0.15W 1% 1605 M55342H04B2E55RWS
RES 2.55Kohm 0.15W 1% 1605

RES 2.55Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B2E55RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B2E55RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B2E55RWS-ND
2.55 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.55 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B2E55RWS 764-M55342H04B2E55RWS-ND
Product Name RES 2.55K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details