RES 2.4Kohm 0.15W 0.1% 1605
2.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H04B2B40RWS | 764-M55342H04B2B40RWS-ND |
| Product Name | RES 2.4K OHM 0.15W 0.1% 1605 | Chip Resistor - Surface Mount |
| Resistance Range | 2400 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |