Vishay Intertechnology, Inc. RES 25.5K OHM 0.15W 1% 1605 M55342H04B25E5RWS

Description
RES 25.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 25.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 0.15W 1% 1605 - M55342H04B25E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 0.15W 1% 1605
M55342H04B25E5RWS
RES 25.5K OHM 0.15W 1% 1605 M55342H04B25E5RWS
RES 25.5Kohm 0.15W 1% 1605

RES 25.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B25E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B25E5RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B25E5RWS-ND
25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B25E5RWS 764-M55342H04B25E5RWS-ND
Product Name RES 25.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers