Vishay Intertechnology, Inc. RES 1.62K OHM 0.15W 1% 1605 M55342H04B1E62RT0

Description
RES 1.62Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.62Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 0.15W 1% 1605 - M55342H04B1E62RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 0.15W 1% 1605
M55342H04B1E62RT0
RES 1.62K OHM 0.15W 1% 1605 M55342H04B1E62RT0
RES 1.62Kohm 0.15W 1% 1605

RES 1.62Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B1E62RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E62RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H04B1E62RT0TR-ND
1.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B1E62RT0 764-M55342H04B1E62RT0TR-ND
Product Name RES 1.62K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details