Vishay Intertechnology, Inc. RES 187K OHM 0.15W 1% 1605 M55342H04B187ERWS

Description
RES 187Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 187Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 0.15W 1% 1605 - M55342H04B187ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 0.15W 1% 1605
M55342H04B187ERWS
RES 187K OHM 0.15W 1% 1605 M55342H04B187ERWS
RES 187Kohm 0.15W 1% 1605

RES 187Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B187ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B187ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B187ERWS-ND
187 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

187 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B187ERWS 764-M55342H04B187ERWS-ND
Product Name RES 187K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details