Vishay Intertechnology, Inc. RES 16.5K OHM 0.15W 1% 1605 M55342H04B16E5RWS

Description
RES 16.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 16.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 0.15W 1% 1605 - M55342H04B16E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 0.15W 1% 1605
M55342H04B16E5RWS
RES 16.5K OHM 0.15W 1% 1605 M55342H04B16E5RWS
RES 16.5Kohm 0.15W 1% 1605

RES 16.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B16E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B16E5RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B16E5RWS-ND
16.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B16E5RWS 764-M55342H04B16E5RWS-ND
Product Name RES 16.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details