Vishay Intertechnology, Inc. RES 162K OHM 0.15W 1% 1605 M55342H04B162ERWS

Description
RES 162Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 162Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 0.15W 1% 1605 - M55342H04B162ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 0.15W 1% 1605
M55342H04B162ERWS
RES 162K OHM 0.15W 1% 1605 M55342H04B162ERWS
RES 162Kohm 0.15W 1% 1605

RES 162Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B162ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B162ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B162ERWS-ND
162 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

162 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B162ERWS 764-M55342H04B162ERWS-ND
Product Name RES 162K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details