Vishay Intertechnology, Inc. RES 15K OHM 0.15W 0.1% 1605 M55342H04B15B0RWS

Description
RES 15Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 15Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 0.15W 0.1% 1605 - M55342H04B15B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 0.15W 0.1% 1605
M55342H04B15B0RWS
RES 15K OHM 0.15W 0.1% 1605 M55342H04B15B0RWS
RES 15Kohm 0.15W 0.1% 1605

RES 15Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B15B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B15B0RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B15B0RWS-ND
15 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B15B0RWS 764-M55342H04B15B0RWS-ND
Product Name RES 15K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details