Vishay Intertechnology, Inc. RES 150K OHM 0.15W 1% 1605 M55342H04B150ERWS

Description
RES 150Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 150Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 0.15W 1% 1605 - M55342H04B150ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 0.15W 1% 1605
M55342H04B150ERWS
RES 150K OHM 0.15W 1% 1605 M55342H04B150ERWS
RES 150Kohm 0.15W 1% 1605

RES 150Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B150ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B150ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B150ERWS-ND
150 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

150 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B150ERWS 764-M55342H04B150ERWS-ND
Product Name RES 150K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details