Vishay Intertechnology, Inc. RES 150 OHM 0.15W 1% 1605 M55342H04B150DRWS

Description
RES 150ohm 0.15W 1% 1605
Request a Quote
Description
RES 150ohm 0.15W 1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 0.15W 1% 1605 - M55342H04B150DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 0.15W 1% 1605
M55342H04B150DRWS
RES 150 OHM 0.15W 1% 1605 M55342H04B150DRWS
RES 150ohm 0.15W 1% 1605

RES 150ohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H04B150DRWS
Product Name RES 150 OHM 0.15W 1% 1605
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details