Vishay Intertechnology, Inc. RES 13.7K OHM 0.15W 0.1% 1605 M55342H04B13B7RWS

Description
RES 13.7Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 13.7Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 0.15W 0.1% 1605 - M55342H04B13B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 0.15W 0.1% 1605
M55342H04B13B7RWS
RES 13.7K OHM 0.15W 0.1% 1605 M55342H04B13B7RWS
RES 13.7Kohm 0.15W 0.1% 1605

RES 13.7Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B13B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B13B7RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B13B7RWS-ND
13.7 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13.7 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B13B7RWS 764-M55342H04B13B7RWS-ND
Product Name RES 13.7K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details