Vishay Intertechnology, Inc. RES 130 OHM 0.15W 1% 1605 M55342H04B130DRTS

Description
RES 130ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 130ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 0.15W 1% 1605 - M55342H04B130DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 0.15W 1% 1605
M55342H04B130DRTS
RES 130 OHM 0.15W 1% 1605 M55342H04B130DRTS
RES 130ohm 0.15W 1% 1605

RES 130ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B130DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B130DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B130DRTSTR-ND
130 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

130 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B130DRTS 764-M55342H04B130DRTSTR-ND
Product Name RES 130 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers