Vishay Intertechnology, Inc. RES 11.8K OHM 0.15W 0.1% 1605 M55342H04B11B8RWS

Description
RES 11.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 11.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 0.15W 0.1% 1605 - M55342H04B11B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 0.15W 0.1% 1605
M55342H04B11B8RWS
RES 11.8K OHM 0.15W 0.1% 1605 M55342H04B11B8RWS
RES 11.8Kohm 0.15W 0.1% 1605

RES 11.8Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B11B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B11B8RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B11B8RWS-ND
11.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B11B8RWS 764-M55342H04B11B8RWS-ND
Product Name RES 11.8K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers