Vishay Intertechnology, Inc. RES 113K OHM 0.15W 0.1% 1605 M55342H04B113BRT5

Description
RES 113Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 113Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 0.15W 0.1% 1605 - M55342H04B113BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 0.15W 0.1% 1605
M55342H04B113BRT5
RES 113K OHM 0.15W 0.1% 1605 M55342H04B113BRT5
RES 113Kohm 0.15W 0.1% 1605

RES 113Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B113BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B113BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B113BRT5TR-ND
113 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

113 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B113BRT5 764-M55342H04B113BRT5TR-ND
Product Name RES 113K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details