Vishay Intertechnology, Inc. RES 93.1K OHM 1/5W 0.1% 1005 M55342H03B93B1RT5

Description
RES 93.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 93.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/5W 0.1% 1005 - M55342H03B93B1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/5W 0.1% 1005
M55342H03B93B1RT5
RES 93.1K OHM 1/5W 0.1% 1005 M55342H03B93B1RT5
RES 93.1Kohm 1/5W 0.1% 1005

RES 93.1Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B93B1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B93B1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B93B1RT5TR-ND
93.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

93.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B93B1RT5 764-M55342H03B93B1RT5TR-ND
Product Name RES 93.1K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 93100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details