Vishay Intertechnology, Inc. RES 75K OHM 1/5W 1% 1005 M55342H03B75E0RWS

Description
RES 75Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 75Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/5W 1% 1005 - M55342H03B75E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/5W 1% 1005
M55342H03B75E0RWS
RES 75K OHM 1/5W 1% 1005 M55342H03B75E0RWS
RES 75Kohm 1/5W 1% 1005

RES 75Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B75E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B75E0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B75E0RWS-ND
75 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

75 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B75E0RWS 764-M55342H03B75E0RWS-ND
Product Name RES 75K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers