Vishay Intertechnology, Inc. RES 75 OHM 1/5W 1% 1005 M55342H03B75D0RTS

Description
RES 75ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 75ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/5W 1% 1005 - M55342H03B75D0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/5W 1% 1005
M55342H03B75D0RTS
RES 75 OHM 1/5W 1% 1005 M55342H03B75D0RTS
RES 75ohm 1/5W 1% 1005

RES 75ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B75D0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B75D0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B75D0RTSTR-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B75D0RTS 764-M55342H03B75D0RTSTR-ND
Product Name RES 75 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers