Vishay Intertechnology, Inc. RES 51.1K OHM 1/5W 0.1% 1005 M55342H03B51B1RWS

Description
RES 51.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 51.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/5W 0.1% 1005 - M55342H03B51B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/5W 0.1% 1005
M55342H03B51B1RWS
RES 51.1K OHM 1/5W 0.1% 1005 M55342H03B51B1RWS
RES 51.1Kohm 1/5W 0.1% 1005

RES 51.1Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B51B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B51B1RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B51B1RWS-ND
51.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

51.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B51B1RWS 764-M55342H03B51B1RWS-ND
Product Name RES 51.1K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details