Vishay Intertechnology, Inc. RES 49.9K OHM 1/5W 1% 1005 M55342H03B49E9RWS

Description
RES 49.9Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 49.9Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/5W 1% 1005 - M55342H03B49E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/5W 1% 1005
M55342H03B49E9RWS
RES 49.9K OHM 1/5W 1% 1005 M55342H03B49E9RWS
RES 49.9Kohm 1/5W 1% 1005

RES 49.9Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B49E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B49E9RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B49E9RWS-ND
49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B49E9RWS 764-M55342H03B49E9RWS-ND
Product Name RES 49.9K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details