Vishay Intertechnology, Inc. RES 3.01K OHM 1/5W 1% 1005 M55342H03B3E01PTS

Description
RES 3.01Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 3.01Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/5W 1% 1005 - M55342H03B3E01PTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/5W 1% 1005
M55342H03B3E01PTS
RES 3.01K OHM 1/5W 1% 1005 M55342H03B3E01PTS
RES 3.01Kohm 1/5W 1% 1005

RES 3.01Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B3E01PTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B3E01PTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B3E01PTSTR-ND
3.01 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.01 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B3E01PTS 764-M55342H03B3E01PTSTR-ND
Product Name RES 3.01K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details