Vishay Intertechnology, Inc. RES 3.32K OHM 1/5W 0.1% 1005 M55342H03B3B32RWS

Description
RES 3.32Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 3.32Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/5W 0.1% 1005 - M55342H03B3B32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/5W 0.1% 1005
M55342H03B3B32RWS
RES 3.32K OHM 1/5W 0.1% 1005 M55342H03B3B32RWS
RES 3.32Kohm 1/5W 0.1% 1005

RES 3.32Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B3B32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B3B32RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B3B32RWS-ND
3.32 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.32 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B3B32RWS 764-M55342H03B3B32RWS-ND
Product Name RES 3.32K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details