Vishay Intertechnology, Inc. RES 38.3K OHM 1/5W 1% 1005 M55342H03B38E3RT5

Description
RES 38.3Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 38.3Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/5W 1% 1005 - M55342H03B38E3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/5W 1% 1005
M55342H03B38E3RT5
RES 38.3K OHM 1/5W 1% 1005 M55342H03B38E3RT5
RES 38.3Kohm 1/5W 1% 1005

RES 38.3Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B38E3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B38E3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B38E3RT5TR-ND
38.3 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

38.3 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B38E3RT5 764-M55342H03B38E3RT5TR-ND
Product Name RES 38.3K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details