Vishay Intertechnology, Inc. RES 37.4K OHM 1/5W 1% 1005 M55342H03B37E4RWS

Description
RES 37.4Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 37.4Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/5W 1% 1005 - M55342H03B37E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/5W 1% 1005
M55342H03B37E4RWS
RES 37.4K OHM 1/5W 1% 1005 M55342H03B37E4RWS
RES 37.4Kohm 1/5W 1% 1005

RES 37.4Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B37E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B37E4RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B37E4RWS-ND
37.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

37.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B37E4RWS 764-M55342H03B37E4RWS-ND
Product Name RES 37.4K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers