Vishay Intertechnology, Inc. RES 2.49K OHM 1/5W 1% 1005 M55342H03B2E49RT5

Description
RES 2.49Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2.49Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/5W 1% 1005 - M55342H03B2E49RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/5W 1% 1005
M55342H03B2E49RT5
RES 2.49K OHM 1/5W 1% 1005 M55342H03B2E49RT5
RES 2.49Kohm 1/5W 1% 1005

RES 2.49Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2E49RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2E49RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B2E49RT5TR-ND
2.49 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.49 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2E49RT5 764-M55342H03B2E49RT5TR-ND
Product Name RES 2.49K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers