Vishay Intertechnology, Inc. RES 215 OHM 1/5W 0.1% 1005 M55342H03B215ART0

Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/5W 0.1% 1005 - M55342H03B215ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/5W 0.1% 1005
M55342H03B215ART0
RES 215 OHM 1/5W 0.1% 1005 M55342H03B215ART0
RES 215ohm 1/5W 0.1% 1005

RES 215ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B215ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B215ART0TR-ND
Chip Resistor - Surface Mount 764-M55342H03B215ART0TR-ND
215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B215ART0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B215ART0
Chip Resistor - Surface Mount M55342H03B215ART0
RES SMD 215 OHM 0.1% 1/5W 1005

RES SMD 215 OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B215ART0 764-M55342H03B215ART0TR-ND M55342H03B215ART0
Product Name RES 215 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details