Vishay Intertechnology, Inc. RES 1.65K OHM 1/5W 1% 1005 M55342H03B1E65RT1

Description
RES 1.65Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 1.65Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/5W 1% 1005 - M55342H03B1E65RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/5W 1% 1005
M55342H03B1E65RT1
RES 1.65K OHM 1/5W 1% 1005 M55342H03B1E65RT1
RES 1.65Kohm 1/5W 1% 1005

RES 1.65Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B1E65RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B1E65RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H03B1E65RT1TR-ND
1.65 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.65 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B1E65RT1 764-M55342H03B1E65RT1TR-ND
Product Name RES 1.65K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567465 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details