Vishay Intertechnology, Inc. RES 18K OHM 1/5W 5% 1005 M55342H03B18K0RWS

Description
RES 18Kohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 18Kohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/5W 5% 1005 - M55342H03B18K0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/5W 5% 1005
M55342H03B18K0RWS
RES 18K OHM 1/5W 5% 1005 M55342H03B18K0RWS
RES 18Kohm 1/5W 5% 1005

RES 18Kohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B18K0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B18K0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B18K0RWS-ND
18 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

18 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B18K0RWS 764-M55342H03B18K0RWS-ND
Product Name RES 18K OHM 1/5W 5% 1005 Chip Resistor - Surface Mount
Resistance Range 18000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details