Vishay Intertechnology, Inc. RES 169K OHM 1/5W 0.1% 1005 M55342H03B169BRT5

Description
RES 169Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 169Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/5W 0.1% 1005 - M55342H03B169BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/5W 0.1% 1005
M55342H03B169BRT5
RES 169K OHM 1/5W 0.1% 1005 M55342H03B169BRT5
RES 169Kohm 1/5W 0.1% 1005

RES 169Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B169BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B169BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B169BRT5TR-ND
169 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

169 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B169BRT5 764-M55342H03B169BRT5TR-ND
Product Name RES 169K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details