Vishay Intertechnology, Inc. RES 15K OHM 1/5W 0.1% 1005 M55342H03B15B0RT5

Description
RES 15Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 15Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/5W 0.1% 1005 - M55342H03B15B0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/5W 0.1% 1005
M55342H03B15B0RT5
RES 15K OHM 1/5W 0.1% 1005 M55342H03B15B0RT5
RES 15Kohm 1/5W 0.1% 1005

RES 15Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B15B0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B15B0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B15B0RT5TR-ND
15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B15B0RT5 764-M55342H03B15B0RT5TR-ND
Product Name RES 15K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details